Belden Inc. Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden AX102293

Description
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:10GX Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:10GX Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden - 30K5917 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden
30K5917
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden 30K5917
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:10GX Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts RoHS Compliant: Yes

PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:10GX Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 30K5917
Product Name Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details