PIC Wire & Cable 50 Ohm M39029 90° Plug 110981

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PIC Wire & Cable Connector 110981 is an ARINC 600 Size 12 coaxial socket contact designed for 50 Ohm impedance applications up to 1 GHz, with a voltage rating of 325 V(rms) and insulation resistance of at least 5000 Megohms. It features a copper alloy body and center contact with gold finish, a stainless steel outer hood, PTFE insulation, and a crimp ferrule for solder-only termination. The connector weighs 0.11 ounces (3.18 grams) and complies with RoHS standards. It is installed using M22520/5-01 tooling and M22520/5-35 die set, with removal tool M81969/14-04.

Datasheet Summary
Powered by GS/AI

PIC Wire & Cable Connector 110981 is an ARINC 600 Size 12 coaxial socket contact designed for 50 Ohm impedance applications up to 1 GHz, with a voltage rating of 325 V(rms) and insulation resistance of at least 5000 Megohms. It features a copper alloy body and center contact with gold finish, a stainless steel outer hood, PTFE insulation, and a crimp ferrule for solder-only termination. The connector weighs 0.11 ounces (3.18 grams) and complies with RoHS standards. It is installed using M22520/5-01 tooling and M22520/5-35 die set, with removal tool M81969/14-04.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm M39029 90° Plug
110981
50 Ohm M39029 90° Plug 110981
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110981
Product Name 50 Ohm M39029 90° Plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details