The 150505 is a 90-degree HN plug connector designed for 50-ohm coaxial cable applications, with a brass body and nickel finish, gold-plated contacts, and a silicone rubber gasket. It supports a frequency range of 0 to 4 GHz, a voltage rating of 1500 Vrms, and operates from -65°C to +165°C. The connector weighs 2.25 ounces (63.73 grams), meets MIL-STD-348 and MIL-C-3643 specifications, and is RoHS compliant. Installation requires soldering or crimping with M22520/5-01 or M22520/5-41 tooling and includes a 1.5-inch Raychem ATUM heat shrink tube for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 150505 |
| Product Name | 50 Ohm HN 90° Plug |
| Geometry | Right Angle |