HOOK UP WIRE, 1000FT 30AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K6405 |
| Product Name | Hook Up Wire, 1000Ft 30Awg Copper Purple; Jacket Material Belden |
| Rated Temperature | 80 C (176 F) |