Belden Inc. WIRE, HOOK UP, 24AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 BLACK 9984 010100

Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications.
Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 24AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 BLACK - 70002769 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 24AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 BLACK
70002769
WIRE, HOOK UP, 24AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 BLACK 70002769
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications.

PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Solid conductors suitable for wire wrap applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002769
Product Name WIRE, HOOK UP, 24AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 BLACK
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 023587-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers