RS Components, Ltd. Hook Up Wire 1225881

Description
RS PRO AUTO-2.0-VIO Hook Up Wire
Request a Quote
Description
RS PRO AUTO-2.0-VIO Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1225881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1225881
Hook Up Wire 1225881
RS PRO AUTO-2.0-VIO Hook Up Wire

RS PRO AUTO-2.0-VIO Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1225881
Product Name Hook Up Wire
Nominal Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details