TE Connectivity Hook Up Wire 132931-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 1.7 MM  [.067 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Diameter : 2.39 MM  [.094 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 1.7 MM  [.067 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Diameter : 2.39 MM  [.094 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 132931-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
132931-000
Hook Up Wire 132931-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 1.7 MM  [.067 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Diameter : 2.39 MM  [.094 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (MM) : .08
  • Conductor Diameter : 1.7 MM  [.067 INCH ]
  • Overall Outside Diameter : 2.39 MM  [.094 INCH ]
  • Strand Size (AWG) : 27
  • Wire Diameter : 2.39 MM  [.094 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 132931-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 093935-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 0394713001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 000581-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers