Belden Inc. Multiple Conductor Cables 9964 009500

Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6092-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6092-500-ND
Multiple Conductor Cables BEL6092-500-ND
4 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden - 87K7464 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden
87K7464
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden 87K7464
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6092-500-ND 87K7464
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details