Belden Inc. WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 DARK GREEN 9921 005100

Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 DARK GREEN - 70002521 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 DARK GREEN
70002521
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 DARK GREEN 70002521
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002521
Product Name WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 DARK GREEN
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1083053001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details