Harwin Plc 8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix G125-MC21605M3-0460L

Description
Male plug Double Row single-ended straight cable assembly with white 28 AWG cable, 460mm long - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1020005 male plug crimp contacts and G125-3241696M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row single-ended straight cable assembly with white 28 AWG cable, 460mm long - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1020005 male plug crimp contacts and G125-3241696M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC21605M3-0460L - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix
G125-MC21605M3-0460L
8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix G125-MC21605M3-0460L
Male plug Double Row single-ended straight cable assembly with white 28 AWG cable, 460mm long - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1020005 male plug crimp contacts and G125-3241696M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row single-ended straight cable assembly with white 28 AWG cable, 460mm long - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
  • Manufactured with G125-1020005 male plug crimp contacts and G125-3241696M3 cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC21605M3-0460L
Product Name 8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details