Belden Inc. Multiple Conductor Cables 9808 060100

Description
14 (7 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
14 (7 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1886-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1886-100-ND
Multiple Conductor Cables BEL1886-100-ND
14 (7 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

14 (7 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 7 PAIRS CHROME - 70005668 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 7 PAIRS CHROME
70005668
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 7 PAIRS CHROME 70005668
9808 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. Overall 100% Beldfoilâ® shield.

9808 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
Overall 100% Beldfoil® shield.

Supplier's Site
Shielded Multipair Cable, 7Pair, 100Ft, 150V; Cable Shielding Belden - 88F2718 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 7Pair, 100Ft, 150V; Cable Shielding Belden
88F2718
Shielded Multipair Cable, 7Pair, 100Ft, 150V; Cable Shielding Belden 88F2718
SHIELDED MULTIPAIR CABLE, 7PAIR, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Chrome; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 7PAIR, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Chrome; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1886-100-ND 70005668 88F2718
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 7 PAIRS CHROME Shielded Multipair Cable, 7Pair, 100Ft, 150V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details