Belden Inc. Multiple Conductor Cables 9776 060100

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5918-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5918-100-ND
Multiple Conductor Cables BEL5918-100-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 12Pr 18Awg 100Ft 300V; Cable Shielding Belden - 87K7392 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 18Awg 100Ft 300V; Cable Shielding Belden
87K7392
Shielded Multipair Cable 12Pr 18Awg 100Ft 300V; Cable Shielding Belden 87K7392
SHIELDED MULTIPAIR CABLE 12PR 18AWG 100FT 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 18AWG 100FT 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5918-100-ND 87K7392
Product Name Multiple Conductor Cables Shielded Multipair Cable 12Pr 18Awg 100Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3033/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details