Belden Inc. Multiple Conductor Cables 9770 001500

Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1176-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1176-500-ND
Multiple Conductor Cables BEL1176-500-ND
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X3O), POLYPROPYLENE, CONTROL/INSTRUMENT - 70005206 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X3O), POLYPROPYLENE, CONTROL/INSTRUMENT
70005206
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X3O), POLYPROPYLENE, CONTROL/INSTRUMENT 70005206
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 15B3941 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
15B3941
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 15B3941
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1176-500-ND 70005206 15B3941
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X3O), POLYPROPYLENE, CONTROL/INSTRUMENT Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details