Belden Inc. Multiple Conductor Cables 9729 060500

Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5868-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5868-500-ND
Multiple Conductor Cables BEL5868-500-ND
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME - 70005826 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME
70005826
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME 70005826
Individually Shielded Low Capacitance Computer Cable, 24 AWG Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75ω

Individually Shielded Low Capacitance Computer Cable, 24 AWG
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75Ω

Supplier's Site
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 87K7385 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
87K7385
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 87K7385
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Audio Cables Cable Assemblies
Product Number BEL5868-500-ND 70005826 87K7385
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details