Belden Inc. Multiple Conductor Cables 9533 0605000

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6916-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6916-5000-ND
Multiple Conductor Cables BEL6916-5000-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 24Awg, 5000Ft; Cable Shielding Belden - 14R9479 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
14R9479
Multiconductor Shielded Cable, 3 Conductor, 24Awg, 5000Ft; Cable Shielding Belden 14R9479
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6916-5000-ND 14R9479
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 24Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details