Belden Inc. Multiple Conductor Cables 9444 060U500

Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5222-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5222-500-ND
Multiple Conductor Cables BEL5222-500-ND
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 87K2833 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
87K2833
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 87K2833
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5222-500-ND 87K2833
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details