2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded
20 AWG, 19 x 32 Stranding, Flame-Retardant PVC Insulated 300 V Power-Limited Tray Cable
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.
Suitable for installation in wet or dry locations. Cable jackets are resistant to sunlight, moisture and vapor penetration.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL2317-ND | 87K1878 | 70005169 |
| Product Name | Multiple Conductor Cables | Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden | TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| Number of Conductors | 2 # |