Belden Inc. Multiple Conductor Cables 9399 001500

Description
Conductor Cable
Request a Quote
Description
Conductor Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, 2 Conductor, 24 AWG, 500 Ft, features stranded bare copper alloy conductors with EPDM rubber insulation. It includes a conductive textile wrap providing 100% coverage and a tinned copper braid shield with 65% coverage, enhancing its shielding effectiveness. The cable has a nominal diameter of 0.200 inches and a weight of 25 lbs per 1000 ft. This cable operates within a temperature range of -40°C to +90°C and has a maximum operating voltage of 300 V RMS. It supports a maximum recommended current of 2.2 Amps per conductor at 25°C. The cable is compliant with EU Directive 2011/65/EU (RoHS II) and is not rated for plenum use. The nominal characteristic impedance is 55 Ohms, with a nominal capacitance of 30 pF/ft between conductors. Engineers considering this cable should note its mechanical and electrical specifications to ensure compatibility with their project requirements.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, 2 Conductor, 24 AWG, 500 Ft, features stranded bare copper alloy conductors with EPDM rubber insulation. It includes a conductive textile wrap providing 100% coverage and a tinned copper braid shield with 65% coverage, enhancing its shielding effectiveness. The cable has a nominal diameter of 0.200 inches and a weight of 25 lbs per 1000 ft. This cable operates within a temperature range of -40°C to +90°C and has a maximum operating voltage of 300 V RMS. It supports a maximum recommended current of 2.2 Amps per conductor at 25°C. The cable is compliant with EU Directive 2011/65/EU (RoHS II) and is not rated for plenum use. The nominal characteristic impedance is 55 Ohms, with a nominal capacitance of 30 pF/ft between conductors. Engineers considering this cable should note its mechanical and electrical specifications to ensure compatibility with their project requirements.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10241-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10241-ND
Multiple Conductor Cables BEL10241-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft; Cable Shielding Belden - 04F8975 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft; Cable Shielding Belden
04F8975
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft; Cable Shielding Belden 04F8975
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Brown RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Brown RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10241-ND 04F8975
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details