Belden Inc. Multiple Conductor Cables 9320 060U1000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2275-ND
Multiple Conductor Cables BEL2275-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME - 70005198 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME
70005198
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME 70005198
Flame-Retardant PVC Insulated Overall Beldfoilâ® Shielded Tray Cable, 20 AWG, 19 x 32 Stranding Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools. Recommended for use in instrumentation applications where signals are transmitted in excess of 100 mV except in areas where high voltage and current sources create excessive noise interference.

Flame-Retardant PVC Insulated Overall Beldfoil® Shielded Tray Cable, 20 AWG, 19 x 32 Stranding
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.
Recommended for use in instrumentation applications where signals are transmitted in excess of 100 mV except in areas where high voltage and current sources create excessive noise interference.

Supplier's Site
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F6056 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F6056
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F6056
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2275-ND 70005198 03F6056
Product Name Multiple Conductor Cables TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data