Hirschmann™, A BELDEN BRAND Plug, 4Mm, Metal, Pk5, Von; Gender Hirschmann Test And Measurement 930581000

Description
PLUG, 4MM, METAL, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, METAL, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Metal, Pk5, Von; Gender Hirschmann Test And Measurement - 72C2172 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Metal, Pk5, Von; Gender Hirschmann Test And Measurement
72C2172
Plug, 4Mm, Metal, Pk5, Von; Gender Hirschmann Test And Measurement 72C2172
PLUG, 4MM, METAL, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, METAL, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2172
Product Name Plug, 4Mm, Metal, Pk5, Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Plug socket - SD-SUB-D-BU25 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers