Belden Inc. Multiple Conductor Cables 9305 060500

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5697-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5697-500-ND
Multiple Conductor Cables BEL5697-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME - 70004929 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
70004929
PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME 70004929
Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Supplier's Site
22 Awg (Solid) Tinned Copper; 4 Pvc Insulated Rohs Compliant Belden - 15B3838 - Newark, An Avnet Company
Chicago, IL, United States
22 Awg (Solid) Tinned Copper; 4 Pvc Insulated Rohs Compliant Belden
15B3838
22 Awg (Solid) Tinned Copper; 4 Pvc Insulated Rohs Compliant Belden 15B3838
22 AWG (SOLID) TINNED COPPER; 4 PVC INSULATED ROHS COMPLIANT: YES

22 AWG (SOLID) TINNED COPPER; 4 PVC INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5697-500-ND 70004929 15B3838
Product Name Multiple Conductor Cables PAIRED CABLE, 4 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME 22 Awg (Solid) Tinned Copper; 4 Pvc Insulated Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details