Hirschmann™, A BELDEN BRAND Conn, Banana, Socket, 6A, Solder, Red; Gender Hirschmann Test And Measurement 930308701

Description
CONN, BANANA, SOCKET, 6A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, SOCKET, 6A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Socket, 6A, Solder, Red; Gender Hirschmann Test And Measurement - 71AC1603 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Socket, 6A, Solder, Red; Gender Hirschmann Test And Measurement
71AC1603
Conn, Banana, Socket, 6A, Solder, Red; Gender Hirschmann Test And Measurement 71AC1603
CONN, BANANA, SOCKET, 6A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, SOCKET, 6A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1603
Product Name Conn, Banana, Socket, 6A, Solder, Red; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details