Hirschmann™, A BELDEN BRAND Socket, 4Mm, Panel, Yellow, Pk5 , Bil 20; Gender Hirschmann Test And Measurement 930176103

Description
SOCKET, 4MM, PANEL, YELLOW, PK5 , BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL, YELLOW, PK5 , BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel, Yellow, Pk5 , Bil 20; Gender Hirschmann Test And Measurement - 71C9796 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel, Yellow, Pk5 , Bil 20; Gender Hirschmann Test And Measurement
71C9796
Socket, 4Mm, Panel, Yellow, Pk5 , Bil 20; Gender Hirschmann Test And Measurement 71C9796
SOCKET, 4MM, PANEL, YELLOW, PK5 , BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, PANEL, YELLOW, PK5 , BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9796
Product Name Socket, 4Mm, Panel, Yellow, Pk5 , Bil 20; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M4AE5-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers