Hirschmann™, A BELDEN BRAND Socket, 4Mm, Yellow/green, Pk5, Mls; Product Range Hirschmann Test And Measurement 930103188

Description
SOCKET, 4MM, YELLOW/GREEN, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green, Yellow; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, YELLOW/GREEN, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green, Yellow; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Yellow/green, Pk5, Mls; Product Range Hirschmann Test And Measurement - 72C1354 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Yellow/green, Pk5, Mls; Product Range Hirschmann Test And Measurement
72C1354
Socket, 4Mm, Yellow/green, Pk5, Mls; Product Range Hirschmann Test And Measurement 72C1354
SOCKET, 4MM, YELLOW/GREEN, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green, Yellow; Contact RoHS Compliant: Yes

SOCKET, 4MM, YELLOW/GREEN, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green, Yellow; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1354
Product Name Socket, 4Mm, Yellow/green, Pk5, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details