Hirschmann™, A BELDEN BRAND Plug, 4Mm, Green, Pk5, Sep; Gender Hirschmann Test And Measurement 930058104

Description
PLUG, 4MM, GREEN, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, GREEN, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Green, Pk5, Sep; Gender Hirschmann Test And Measurement - 26M4853 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Green, Pk5, Sep; Gender Hirschmann Test And Measurement
26M4853
Plug, 4Mm, Green, Pk5, Sep; Gender Hirschmann Test And Measurement 26M4853
PLUG, 4MM, GREEN, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, GREEN, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4853
Product Name Plug, 4Mm, Green, Pk5, Sep; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details