The Shielded Cable Multipair, 3Pair, 22AWG, 100Ft, 300V, Red features a 22 AWG stranded tinned copper conductor with FEP insulation. It consists of three twisted pairs, each individually shielded with Beldfoil® for 100% coverage, and includes a tinned copper drain wire. The overall cable has a nominal diameter of 0.234 inches and is rated for a maximum operating voltage of 300V RMS. This cable is designed to operate within a temperature range of -70°C to +200°C and has a maximum recommended pulling tension of 82 lbs. The cable is compliant with various standards, including NEC/(UL) CMP for plenum applications, and is RoHS compliant. The nominal characteristic impedance is 50 ohms, with a nominal capacitance of 31 pF/ft between conductors. The product is suitable for applications requiring reliable shielding and high-temperature performance.
6 (3 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 100.0' (30.5m)
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 100FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1382-100-ND | 02F6080 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 3Pair, 22Awg, 100Ft, 300V, Red; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |