4 Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6655-1000-ND | 87K1817 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Tinned | |
| North American | 22 AWG |