Belden Inc. Multiple Conductor Cables 8761 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 500Ft 300V Chrome features 22 AWG stranded tinned copper conductors with polyethylene insulation and an overall Beldfoil® shield providing 100% coverage. The cable includes a 22 AWG stranded tinned copper drain wire and is encased in a PVC jacket with a nominal wall thickness of 0.025 inches. It has a maximum operating voltage of 300 V RMS and is rated for a temperature range of -20°C to +60°C. The cable's overall diameter is 0.175 inches, and it has a recommended pulling tension of 27 lbs with a minimum bend radius of 1.750 inches. This product complies with various standards including UL AWM Style 2092 and is RoHS compliant. It is suitable for indoor applications but not for plenum use.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 500Ft 300V Chrome features 22 AWG stranded tinned copper conductors with polyethylene insulation and an overall Beldfoil® shield providing 100% coverage. The cable includes a 22 AWG stranded tinned copper drain wire and is encased in a PVC jacket with a nominal wall thickness of 0.025 inches. It has a maximum operating voltage of 300 V RMS and is rated for a temperature range of -20°C to +60°C. The cable's overall diameter is 0.175 inches, and it has a recommended pulling tension of 27 lbs with a minimum bend radius of 1.750 inches. This product complies with various standards including UL AWM Style 2092 and is RoHS compliant. It is suitable for indoor applications but not for plenum use.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1117-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1117-500-ND
Multiple Conductor Cables BEL1117-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 8761 060500
1035998-8761 060500
Multiple Conductor Cables - 8761 060500 1035998-8761 060500
Manufacturer: Belden Inc. Win Source Part Number: 1035998-8761 060500 Features: Drain Wire Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.175" (4.45mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.025" (0.63mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, Metering, Security, Industrial, Computers & Computer Peripherals, Sensing & Instrumentation, Audio

Manufacturer: Belden Inc.
Win Source Part Number: 1035998-8761 060500
Features: Drain Wire
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Number of Conductors: 2 (1 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.175" (4.45mm)
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.025" (0.63mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Automation & Process Control, Metering, Security, Industrial, Computers & Computer Peripherals, Sensing & Instrumentation, Audio

Buy Now Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004851 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004851
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004851
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3534 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3534
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3534
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number BEL1117-500-ND 1035998-8761 060500 70004851 15B3534
Product Name Multiple Conductor Cables Multiple Conductor Cables - 8761 060500 PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details