Belden Inc. Multiple Conductor Cables 8735 0601000

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5567-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5567-1000-ND
Multiple Conductor Cables BEL5567-1000-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 22Awg, 305M; Cable Shielding Belden - 15B3515 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 305M; Cable Shielding Belden
15B3515
Shld Flex Cable, 3Cond, 22Awg, 305M; Cable Shielding Belden 15B3515
SHLD FLEX CABLE, 3COND, 22AWG, 305M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 305M; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5567-1000-ND 15B3515
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 22Awg, 305M; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details