Belden Inc. Multiple Conductor Cables 8690 0601000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5549-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5549-1000-ND
Multiple Conductor Cables BEL5549-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-86900601000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-86900601000-DS-ND
Multiple Conductor Cables 135-86900601000-DS-ND
MULTI-PAIR 6CON 18AWG CHRM FOOT

MULTI-PAIR 6CON 18AWG CHRM FOOT

Buy Now Datasheet
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 87K1787 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
87K1787
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 87K1787
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5549-1000-ND 87K1787
Product Name Multiple Conductor Cables Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power Cord, Fan; 2; 45 deg; UL Listed, CSA Certified; 300 V; 7 A - 70111460 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details