Belden Inc. Sleeving, Tubular Wire Braid, 19.837Mm Id, Tin, 50Ft; Sleeving / Tubing Type Belden 8662 00050

Description
SLEEVING, TUBULAR WIRE BRAID, 19.837MM ID, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 19.837MM ID, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 19.837Mm Id, Tin, 50Ft; Sleeving / Tubing Type Belden - 87K6335 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 19.837Mm Id, Tin, 50Ft; Sleeving / Tubing Type Belden
87K6335
Sleeving, Tubular Wire Braid, 19.837Mm Id, Tin, 50Ft; Sleeving / Tubing Type Belden 87K6335
SLEEVING, TUBULAR WIRE BRAID, 19.837MM ID, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 19.837MM ID, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K6335
Product Name Sleeving, Tubular Wire Braid, 19.837Mm Id, Tin, 50Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Cable Breakouts - 064292-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details