TE Connectivity Power Cable Breakouts 064292-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 40 MM  [1.574 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 50 Compatible Cable Diameter - Body (Max) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 12 MM  [.472 INCH ] Leg Length : 30 MM  [1.181 INCH ] Overall Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 40 MM  [1.574 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 50 Compatible Cable Diameter - Body (Max) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 12 MM  [.472 INCH ] Leg Length : 30 MM  [1.181 INCH ] Overall Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 064292-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
064292-000
Power Cable Breakouts 064292-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 40 MM  [1.574 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 50 Compatible Cable Diameter - Body (Max) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 12 MM  [.472 INCH ] Leg Length : 30 MM  [1.181 INCH ] Overall Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Elastomer (TPE)

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 40 MM  [1.574 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 50
  • Compatible Cable Diameter - Body (Max) : 28 MM  [1.102 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 12 MM  [.472 INCH ]
  • Leg Length : 30 MM  [1.181 INCH ]
  • Overall Product Length : 70 MM  [2.755 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact or Damage
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Cold Applied
  • Wall Style (Excluding Adhesive) : Round
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 064292-000
Product Name Power Cable Breakouts
Material Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details