Belden Inc. Sleeving, Tubular Wire Braid, 19.812Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8662 000250

Description
SLEEVING, TUBULAR WIRE BRAID, 19.812MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:-RoHS Compliant: Yes
Description
SLEEVING, TUBULAR WIRE BRAID, 19.812MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 19.812Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 02F4319 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 19.812Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
02F4319
Sleeving, Tubular Wire Braid, 19.812Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 02F4319
SLEEVING, TUBULAR WIRE BRAID, 19.812MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:-RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 19.812MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.84mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F4319
Product Name Sleeving, Tubular Wire Braid, 19.812Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Cable Breakouts - 064292-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details