Belden Inc. Multiple Conductor Cables 8489 0605000

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6488-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6488-5000-ND
Multiple Conductor Cables BEL6488-5000-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

Buy Now Datasheet
Multiple Conductor Cables - 135-84890605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-84890605000-DS-ND
Multiple Conductor Cables 135-84890605000-DS-ND
CABLE 4COND 18AWG CHROME FOOT

CABLE 4COND 18AWG CHROME FOOT

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 5000Ft,300V; Cable Shielding Belden - 14R9435 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 5000Ft,300V; Cable Shielding Belden
14R9435
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 5000Ft,300V; Cable Shielding Belden 14R9435
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 5000FT,300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 5000FT,300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6488-5000-ND 14R9435
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 5000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details