2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 5000' (1524.0m)
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 5000FT, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | 135-84710605000-DS-ND | 14R9434 |
| Product Name | Multiple Conductor Cables | Unshielded Cable Multipair, 1Pair, 16Awg, 5000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| North American | 16 AWG |