Belden Inc. Multiple Conductor Cables 8442MN 0061000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6403-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6403-1000-ND
Multiple Conductor Cables BEL6403-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 22Awg, 304.8M; Cable Shielding Belden - 01AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 22Awg, 304.8M; Cable Shielding Belden
01AC6468
Unshielded Cable, 1 Pair, 22Awg, 304.8M; Cable Shielding Belden 01AC6468
UNSHIELDED CABLE, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6403-1000-ND 01AC6468
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 22Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers