Festo Corporation Connecting cable KMC-1-24DC-2,5-LED

Description
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
Request a Quote Datasheet
Description
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable - KMC-1-24DC-2,5-LED - Festo Corporation
Islandia, NY, United States
Connecting cable
KMC-1-24DC-2,5-LED
Connecting cable KMC-1-24DC-2,5-LED
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
  • For pneumatic valves with D solenoid coil
  • For pneumatic valves with N1 solenoid coil
  • With polyvinyl chloride cable
  • Mounting via central screw
  • Ambient temperature -20 ... +80 °C
Supplier's Site Datasheet
Sensor Cable Assemblies - 2171-KMC-1-24DC-2,5-LED-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2171-KMC-1-24DC-2,5-LED-ND
Sensor Cable Assemblies 2171-KMC-1-24DC-2,5-LED-ND
CONNECTING CABLE

CONNECTING CABLE

Buy Now Datasheet
QD Cable/Cord Set - 39223083 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
39223083
QD Cable/Cord Set 39223083
CONNECTING CABLE, SERIES KMC, LED INDICATOR, FORM A SOCKET CONNECTION, 24 VDC (NOMINAL), 2.5 M CABLE LENGTH, 6 MM CABLE DIAMETER, PVC SHEATH MATERIAL, BRONZE CONTACTS, IP67, (30931). FREE 2 YEAR RADWELL WARRANTY

CONNECTING CABLE, SERIES KMC, LED INDICATOR, FORM A SOCKET CONNECTION, 24 VDC (NOMINAL), 2.5 M CABLE LENGTH, 6 MM CABLE DIAMETER, PVC SHEATH MATERIAL, BRONZE CONTACTS, IP67, (30931). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KMC-1-24DC-2,5-LED 2171-KMC-1-24DC-2,5-LED-ND 39223083
Product Name Connecting cable Sensor Cable Assemblies QD Cable/Cord Set
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Encoder cable - NEBM-M12G8-E-20-S1G9 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Encoder cable - NEBM-M12G8-E-10-S1G9-V3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details