Belden Inc. Multiple Conductor Cables 83347E 009100

Description
4 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1505-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1505-100-ND
Multiple Conductor Cables BEL1505-100-ND
4 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden - 12K0099 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden
12K0099
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden 12K0099
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 4 COND WHITE - 70004435 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 4 COND WHITE
70004435
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 4 COND WHITE 70004435
Non-Paired Cables, 26 AWG Silver-Plated Copper Conductor, TFE - Tetrafluoroethylene Insulation Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test. The insulation resistance was 100000 megohms⁄1000 ft. @ 500 VDC.

Non-Paired Cables, 26 AWG Silver-Plated Copper Conductor, TFE - Tetrafluoroethylene Insulation
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
The insulation resistance was 100000 megohms⁄1000 ft. @ 500 VDC.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1505-100-ND 12K0099 70004435
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 4 COND WHITE
Product Category Cable
Cable Jacket Teflon Tetrafluoroethylene
Cable Insulation Teflon Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details