TE Connectivity RF Cable Assemblies 1-2016703-0

Description
Body Features Cable Color : Black Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016703-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016703-0
RF Cable Assemblies 1-2016703-0
Body Features Cable Color : Black Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PUR
  • Strain Relief Type : Heat Shrink Tubing

Dimensions


  • Outside Cable Diameter : 10.2 MM  [.4 INCH ]
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : SMA to N Type

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1035111-1-2016703-0
Cable Assemblies - Coaxial Cables (RF) 1035111-1-2016703-0
Win Source Part Number: 1035111-1-2016703-0 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Armored Cable, Shielded Package: Bag Length: 39.4" (1.0m) 3.3' Cable Type: 10.20mm OD Coaxial Cable Frequency - Max: 18 GHz Standard Package: 1 Style: N-Type to N-Type 1st Connector: N-Type Plug 2nd Connector: N-Type Plug Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: TE Connectivity AMP Connectors Other Names: -1076-1-2016703-0-SI ,17-1-2016703-0 Base Product Number: 2016703 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 50 Ohms

Win Source Part Number: 1035111-1-2016703-0
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Armored Cable, Shielded
Package: Bag
Length: 39.4" (1.0m) 3.3'
Cable Type: 10.20mm OD Coaxial Cable
Frequency - Max: 18 GHz
Standard Package: 1
Style: N-Type to N-Type
1st Connector: N-Type Plug
2nd Connector: N-Type Plug
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: TE Connectivity AMP Connectors
Other Names: -1076-1-2016703-0-SI,17-1-2016703-0
Base Product Number: 2016703
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Male
2nd Contact Gender: Male
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 17-1-2016703-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016703-0-ND
Coaxial Cables (RF) 17-1-2016703-0-ND
"Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1-2016703-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016703-0
Cable Assemblies - Coaxial Cables (RF) 1-2016703-0
CBL ASSY NTYPE PLUG TO PLUG 3.3'

CBL ASSY NTYPE PLUG TO PLUG 3.3'

Supplier's Site
Rf Cable, Sma Plug-N Jack, 3.3Ft, Blk; Connector To Connector Te Connectivity - 41AH5351 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Jack, 3.3Ft, Blk; Connector To Connector Te Connectivity
41AH5351
Rf Cable, Sma Plug-N Jack, 3.3Ft, Blk; Connector To Connector Te Connectivity 41AH5351
RF CABLE, SMA PLUG-N JACK, 3.3FT, BLK; Connector to Connector:SMA Straight Plug to N Type Straight Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, SMA PLUG-N JACK, 3.3FT, BLK; Connector to Connector:SMA Straight Plug to N Type Straight Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016703-0 1035111-1-2016703-0 17-1-2016703-0-ND 1-2016703-0 41AH5351
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug-N Jack, 3.3Ft, Blk; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016489-9 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2016693-1 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.1640 ft (0.5000 dm)
View Details
2 suppliers
RF Cable Assemblies - 2195633-6 - TE Connectivity
Specs
Application RF
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers