Belden Inc. Hook Up Wire, 500Ft, 24Awg, Copper, Black; Jacket Material Belden 83003 010500

Description
HOOK UP WIRE, 500FT, 24AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 24AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 24Awg, Copper, Black; Jacket Material Belden - 02F4758 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 24Awg, Copper, Black; Jacket Material Belden
02F4758
Hook Up Wire, 500Ft, 24Awg, Copper, Black; Jacket Material Belden 02F4758
HOOK UP WIRE, 500FT, 24AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 24AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4758
Product Name Hook Up Wire, 500Ft, 24Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 3 ft (9.14 dm)
Connector Type HDMI A Male
View Details
4 suppliers