6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTIPAIR CABLE, 3PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Serial Cables |
| Product Number | BEL1835-100-ND | 87K1542 | 70005711 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable, 3Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden | COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 3 PAIRS CHROME |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyethylene | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil Braid |