Belden Inc. Multiple Conductor Cables 7936A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2245-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2245-ND
Multiple Conductor Cables BEL2245-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair Cable, 4Pr, 24Awg, 305M; Cable Shielding Belden - 18M5641 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 4Pr, 24Awg, 305M; Cable Shielding Belden
18M5641
Shld Multipair Cable, 4Pr, 24Awg, 305M; Cable Shielding Belden 18M5641
SHLD MULTIPAIR CABLE, 4PR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 4PR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2245-ND 18M5641
Product Name Multiple Conductor Cables Shld Multipair Cable, 4Pr, 24Awg, 305M; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers