Belden Inc. Multiple Conductor Cables 7924A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1554-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1554-1000-ND
Multiple Conductor Cables BEL1554-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1554-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1554-500-ND
Multiple Conductor Cables BEL1554-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1554-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1554-50-ND
Multiple Conductor Cables BEL1554-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1554-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1554-100-ND
Multiple Conductor Cables BEL1554-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-7924A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7924A0101000-DS-ND
Multiple Conductor Cables 135-7924A0101000-DS-ND
CABLE CAT5 8COND 24AWG BLCK FOOT

CABLE CAT5 8COND 24AWG BLCK FOOT

Buy Now Datasheet
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, FLEXIBLE BLACK - 70004293 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, FLEXIBLE BLACK
70004293
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, FLEXIBLE BLACK 70004293
Twisted Pair Cable, 4 Pairs, 24 AWG, 7 x 32 Stranding, Industrial Ethernet Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard High and Low Temperatures, Gas Resistant

Twisted Pair Cable, 4 Pairs, 24 AWG, 7 x 32 Stranding, Industrial Ethernet

  • Complete Line of Twisted Pair Solutions for the Industrial Ethernet
  • Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions
  • Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard
  • High and Low Temperatures, Gas Resistant
Supplier's Site
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden - 87K1519 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
87K1519
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden 87K1519
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number BEL1554-1000-ND BEL1554-500-ND BEL1554-50-ND BEL1554-100-ND 70004293 87K1519
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, FLEXIBLE BLACK Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable Cable Cable Cable Cable
Cable Length 1000 ft (3048 dm) 500 ft (1524 dm) 50 ft (152 dm) 100 ft (305 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details