Belden Inc. Shielded Composite Cable, 4 Conductor, 16/24Awg, 3280Ft; Cable Shielding Belden 7804C B593280

Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 4 Conductor, 16/24Awg, 3280Ft; Cable Shielding Belden - 30H4305 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 16/24Awg, 3280Ft; Cable Shielding Belden
30H4305
Shielded Composite Cable, 4 Conductor, 16/24Awg, 3280Ft; Cable Shielding Belden 30H4305
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4305
Product Name Shielded Composite Cable, 4 Conductor, 16/24Awg, 3280Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details