Belden Inc. Multiple Conductor Cables 77404WS 0101000

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3031-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3031-1000-ND
Multiple Conductor Cables BEL3031-1000-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden - 37AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden
37AC0191
Shld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden 37AC0191
SHLD FLEX CABLE, 4COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3031-1000-ND 37AC0191
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details