Belden Inc. Multiple Conductor Cables 73812W 008100

Description
12 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2426-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2426-100-ND
Multiple Conductor Cables BEL2426-100-ND
12 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0008 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0008
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0008
UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2426-100-ND 37AC0008
Product Name Multiple Conductor Cables Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details