Belden Inc. Multiple Conductor Cables 73605WS 0081000

Description
5 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2894-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2894-1000-ND
Multiple Conductor Cables BEL2894-1000-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 16Awg, 1000Ft; Cable Shielding Belden - 36AC9965 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 16Awg, 1000Ft; Cable Shielding Belden
36AC9965
Shld Flex Cable, 5Cond, 16Awg, 1000Ft; Cable Shielding Belden 36AC9965
SHLD FLEX CABLE, 5COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2894-1000-ND 36AC9965
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 16Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Encoder cable - NEBM-M12G8-E-15-S1G9-V3 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details