Belden Inc. Multiple Conductor Cables 73603WS 0081000

Description
3 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2890-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2890-1000-ND
Multiple Conductor Cables BEL2890-1000-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Belden - 36AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Belden
36AC9953
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Belden 36AC9953
SHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2890-1000-ND 36AC9953
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data