Belden Inc. Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 5582UG 001C500

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 87K1405 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
87K1405
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 87K1405
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1405
Product Name Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6036A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details