Belden Inc. Multiple Conductor Cables 5502UG 006U1000

Description
4 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7458-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7458-1000-ND
Multiple Conductor Cables BEL7458-1000-ND
4 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden - 91C3754 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
91C3754
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden 91C3754
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7458-1000-ND 91C3754
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details